EN
  • EN
  • DE

V23990-P549-A-PM

Part No V23990-P549-A-PM
Manufacturer Vincotech
Catalog Custom Parts (U - Z)
Description Flow Pim 1200 V/8 A Igbt Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222516-V23990-P549-A-PM
Categories Custom Parts
Manufacturer Vincotech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23990-P549-A-PM CAD Model

Description

The V23990-P549-A-PM is an intelligent power module (IPM) manufactured by Vincotech. These modules integrate multiple power semiconductor devices, such as IGBTs and diodes, along with gate drivers and protection circuitry, into a single package.

Applications:

  • Motor drives: Controlling the speed and torque of electric motors in industrial and automotive applications.
  • Inverters: Converting DC power to AC power in solar inverters, UPS systems, and variable frequency drives (VFDs).
  • Power supplies: Regulating and controlling power in various power supply applications.
  • Welding equipment: Providing power for welding processes.
  • Renewable energy systems: Used in wind turbine converters and other renewable energy applications.

Features:

  • Integrated IGBTs and Diodes: Provides efficient power switching and rectification.
  • Gate Drivers: Integrated gate drivers simplify the design and improve performance.
  • Protection Circuitry: Includes overcurrent, overvoltage, and short-circuit protection.
  • Low Inductance Package: Minimizes switching losses and improves efficiency.
  • High Thermal Performance: Designed for efficient heat dissipation.

Benefits:

  • Simplified Design: Reduces design complexity and component count.
  • Improved Performance: Offers high efficiency and reliable operation.
  • Enhanced Protection: Protects the system from damage due to fault conditions.
  • Reduced Size and Weight: Compact package minimizes size and weight.
  • Faster Time-to-Market: Simplifies the design process and reduces development time.

Additional Details:

The V23990-P549-A-PM's specific configuration (e.g., voltage and current ratings, topology) depends on the specific model. Key specifications include the voltage and current ratings, switching frequency, and operating temperature range. It's critical to consult the Vincotech datasheet for detailed specifications, application notes, and thermal management guidelines. Proper heatsinking is essential for ensuring reliable operation and preventing overheating. The datasheet will also outline the recommended drive circuitry and protection settings.

You May Also Be Interested in

Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Microchip Technology
Need more? Email Us
Zarlink
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess