EN
  • EN
  • DE

CB05YTYH101

Part No CB05YTYH101
Manufacturer Viking Tech
Catalog OEM Parts (C - E)
Description 0805 25% ui: 200 High Current 100?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962969-CB05YTYH101
Categories OEM Parts(C-E)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CB05YTYH101 CAD Model

Description

The CB05YTYH101 is a thick film chip resistor manufactured by Viking Tech. This resistor is designed for general-purpose applications, offering stable performance and reliability in a compact surface-mount package. It's commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down functions.

Applications:

  • General-purpose circuit applications.
  • Current limiting in LED circuits.
  • Voltage division in sensor circuits.
  • Pull-up/pull-down resistors for digital circuits.
  • Signal termination.

Features:

  • Thick film construction: Provides stable resistance values and good power handling capabilities.
  • Surface mount device (SMD): Allows for automated assembly and compact circuit designs.
  • Small size: Conserves board space.
  • High reliability: Ensures consistent performance over time.
  • Wide resistance range: Available in various resistance values to suit different circuit requirements.

Benefits:

  • Stable performance: Provides reliable resistance values under varying operating conditions.
  • Easy assembly: Surface mount design allows for automated placement and soldering.
  • Compact design: Saves valuable board space.
  • Long lifespan: Ensures reliable operation over the product's lifespan.
  • Versatile: Suitable for a wide range of electronic applications.

Additional Details:

The CB05YTYH101 chip resistor from Viking Tech is available in a standard 0402 package size. It offers a tolerance of 5% and a temperature coefficient of resistance (TCR) of ±200 ppm/°C. The resistor is designed to meet RoHS compliance, ensuring it is environmentally friendly. Consult the Viking Tech datasheet for detailed electrical characteristics such as power rating, voltage rating, and operating temperature range. Proper handling and storage are recommended to maintain the integrity of the resistor before assembly.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess