EN
  • EN
  • DE

CAT28F010GA-12T

Part No CAT28F010GA-12T
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Description Flash Parallel 5V 1M-bit 128K x 8 120ns 32-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package PLCC
Contact Plating Tin
Density 1 Mb
Interface Parallel
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Words 128000
Operating Supply Voltage 5 V
Packaging Tape and Reel
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1051158-CAT28F010GA-12T
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F010GA-12T CAD Model

Description

ON Semiconductor CAT28F010GA-12T Flash Memory

The CAT28F010GA-12T is a high-performance, 1 Megabit Flash memory component produced by ON Semiconductor. It is designed to offer a reliable and flexible storage solution for a wide range of applications. This non-volatile memory device provides a density of 1Mbit, organized as 128K x 8 bits, making it ideal for use in embedded systems where a moderate amount of data storage is required.

Featuring a fast access time of 120 ns, the CAT28F010GA-12T ensures quick read operations, which is essential for applications that require high-speed data retrieval. This speed is particularly beneficial in applications such as real-time data logging, where timely access to stored data is crucial.

The device operates over a standard voltage range of 5V ± 10%, which is common in many digital circuits, allowing for easy integration into existing designs without the need for additional voltage regulation components. Furthermore, its low power consumption makes it an excellent choice for portable and battery-powered applications where power efficiency is a key consideration.

One of the standout features of the CAT28F010GA-12T is its endurance. It is rated for a minimum of 10,000 program/erase cycles, ensuring a long operational lifespan even in environments where data is frequently updated. Additionally, data retention is rated at a minimum of 10 years, which means data stored on the device will remain intact over a decade without power.

For programming and erasure, the device supports a sector erase architecture, which allows for flexible data management. Users can erase and program specific sectors without affecting the data stored in other sectors, thus optimizing memory usage and minimizing downtime during update processes.

The CAT28F010GA-12T comes in a 32-pin TSOP (Thin Small Outline Package) which is suitable for surface mount technology (SMT), providing a space-saving solution for PCB designs. This package type also offers improved thermal performance and better reliability compared to through-hole components.

In summary, the CAT28F010GA-12T from ON Semiconductor is a robust and efficient Flash memory device that combines speed, reliability, and flexibility, making it a top choice for designers looking for a dependable storage solution.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess