EN
  • EN
  • DE

CC3465-000

Part No CC3465-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCD-SCE-1K-25-50-2L-CS34034
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052334-CC3465-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC3465-000 CAD Model

Description

The CC3465-000 is a connector component manufactured by TE Connectivity. Due to the limited publicly available data, it is difficult to provide a comprehensive description beyond general characteristics. However, based on the TE Connectivity's reputation and similar products, it is likely a connector designed for robust and reliable electrical connections across various applications.

Applications

  • Industrial machinery
  • Automation systems
  • Control panels
  • Power supplies
  • Telecommunications infrastructure
  • Data centers
  • Networking equipment

Features

  • Likely a rectangular or circular connector
  • Designed for wire-to-board or wire-to-wire connections
  • Durable housing material for protection
  • Secure locking mechanism to prevent accidental disconnections
  • Multiple contact options available
  • Potentially RoHS compliant for environmental standards
  • Engineered for reliable signal transmission

Benefits

  • Reliable Connection: Provides stable and consistent electrical connections, reducing signal loss and downtime.
  • Durable Performance: Built to withstand harsh operating conditions, ensuring long-term reliability.
  • Easy Installation: Streamlines the assembly process, decreasing installation time and expenses.
  • Secure Mating: Prevents accidental disconnections, maintaining the integrity of the system.
  • Versatile Application: Well-suited for a broad range of industrial, commercial, and consumer applications.
  • Compliance: May comply with industry standards like RoHS, ensuring environmental safety.
  • Efficient Design: Enhances signal transmission for improved system performance.

Without access to specific datasheets or detailed specifications, exact details such as contact material, insulation resistance, current and voltage ratings remain unknown. However, given TE Connectivity's commitment to quality, the CC3465-000 is likely designed to meet industry standards for electrical and mechanical performance. Its secure locking mechanism, durable housing, and potentially diverse contact options suggest suitability for various demanding applications, aiming for a robust and dependable connection solution that ensures efficient signal transmission and long-term performance in various environments. More specific data would necessitate proprietary product documentation.

You May Also Be Interested in

Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0658
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess