EN
  • EN
  • DE

CAT24C21J

Part No CAT24C21J
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051086-CAT24C21J
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24C21J CAD Model

Description

The CAT24C21J is a 2-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device organized as 256 bytes of 8 bits each. This device features a low voltage and low power operation, making it suitable for a wide range of applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Data storage

Features

  • 2-Kb Serial EEPROM
  • Low-voltage operation: 1.8V to 5.5V
  • Low power CMOS technology
  • Schmitt trigger inputs for noise immunity
  • 2-wire serial interface: I2C compatible
  • Write protect feature for entire memory
  • Self-timed write cycle
  • High reliability with endurance of 1,000,000 cycles
  • Data retention: 100 years
  • Available in various packages like SOIC, TSSOP, and TDFN

Benefits

  • Low power consumption extends battery life in portable applications.
  • I2C interface simplifies integration with microcontrollers and other I2C-compatible devices.
  • Write protect feature prevents accidental data corruption.
  • High endurance ensures reliable operation over a long lifespan.
  • Small package sizes allow for use in space-constrained applications.

Additional Details

The CAT24C21J utilizes a 2-wire serial interface, supporting both standard (100 kHz) and fast (400 kHz) I2C bus speeds. The device supports byte write and page write operations, with a page size of 16 bytes. The self-timed write cycle typically completes within 5 ms, and the device includes a write cycle completion detect feature. The EEPROM is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for harsh environments. The device is available in various industry-standard packages, providing flexibility in mounting options.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0159
Kemet
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Lowest to $0.2420
Yageo
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess