EN
  • EN
  • DE

CC3115-000

Part No CC3115-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCHX-SCE-1K-3.2-50-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051424-CC3115-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC3115-000 CAD Model

Description

The CC3115-000 is a connector component manufactured by TE Connectivity. Due to limited publicly available information, a specific and detailed description beyond basic features and applications is challenging. However, based on similar TE Connectivity products and general connector characteristics, it is likely designed for robust and reliable electrical connections in various applications.

Applications

  • Industrial equipment
  • Automation systems
  • Control panels
  • Power supplies
  • Telecommunications equipment
  • Data centers
  • Networking devices

Features

  • Potentially a rectangular or circular connector type
  • Designed for wire-to-board or wire-to-wire connections
  • Durable housing material
  • Secure locking mechanism
  • Multiple contact options (depending on the specific configuration)
  • Potentially RoHS compliant
  • Designed for reliable signal transmission

Benefits

  • Reliable Connection: Ensures stable and consistent electrical connections, minimizing downtime and signal loss.
  • Durable Performance: Designed to withstand harsh environments, providing long-term reliability.
  • Easy Installation: Simplifies the assembly process, reducing installation time and costs.
  • Secure Mating: Prevents accidental disconnections, maintaining system integrity.
  • Versatile Application: Suitable for various industrial, commercial, and consumer applications.
  • Compliance: Potentially compliant with industry standards such as RoHS, ensuring environmental safety.
  • Efficient Design: Optimizes signal transmission for enhanced system performance.

Without specific datasheets or detailed specifications, certain characteristics like the exact contact material, insulation resistance, current rating, and voltage rating cannot be definitively stated. However, TE Connectivity is known for producing high-quality connectors, suggesting that the CC3115-000 would be designed to meet industry standards for electrical and mechanical performance. The product's secure locking mechanism, durable housing, and multiple contact options contribute to its suitability for a broad range of demanding applications. It is likely intended to provide a robust and reliable connection solution, ensuring efficient signal transmission and long-term performance in diverse environments. Further details would require access to proprietary product documentation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess