EN
  • EN
  • DE

CBW321609U201

Part No CBW321609U201
Manufacturer Fenghua Electronics
Catalog OEM Parts (C - E)
Description Ferrite bead EMI-CBW1206 (321609) SMD Z= 200 Ohm Rdc=0.2R Imax=3A 4k/roll Fenghua
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957859-CBW321609U201
Categories OEM Parts(C-E)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CBW321609U201 CAD Model

Description

The CBW321609U201 is a high-quality chip bead inductor manufactured by Fenghua Electronics. It is designed for effective noise suppression in various electronic circuits. This component offers excellent impedance characteristics and is suitable for a wide range of applications where electromagnetic interference (EMI) filtering is required. Its compact size makes it ideal for use in densely populated circuit boards.

Applications

  • Power supply lines to filter out high-frequency noise.
  • Signal lines in communication equipment to reduce EMI.
  • USB interfaces to suppress common-mode noise.
  • Audio circuits to improve signal clarity.
  • DC-DC converters for noise reduction.

Features

  • Compact size (3216 package).
  • High impedance at high frequencies.
  • Excellent noise suppression capability.
  • Surface mount technology (SMT) compatible.
  • RoHS compliant.

Benefits

  • Improved signal integrity by reducing unwanted noise.
  • Enhanced system reliability by preventing EMI-related issues.
  • Simplified circuit design due to its ease of integration.
  • Reduced board space requirements thanks to its small form factor.
  • Compliance with environmental regulations.

Additional Details

The CBW321609U201 chip bead inductor features a ferrite core material, which provides optimal performance in noise suppression applications. Its operating temperature range is typically from -55°C to +125°C. This component is commonly used in consumer electronics, industrial equipment, and automotive applications due to its robustness and reliable performance. The specific impedance value is 200 Ohms at 100MHz and it can handle a rated current of 1.5A. Its DC resistance is around 0.1 Ohms.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,980+ $0.0253 $50.0940
4,810+ $0.0208 $100.0480
7,430+ $0.0202 $150.0860
10,260+ $0.0195 $200.0700
13,230+ $0.0189 $250.0470
17,755+ $0.0169 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 1980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess