EN
  • EN
  • DE

V24C5M100AL2

Part No V24C5M100AL2
Manufacturer Vicor Corporation
Catalog OEM Parts (T - Z)
Description Vicor DC-DC Converter Modules.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033399-V24C5M100AL2
Categories OEM Parts(T-Z)
Manufacturer Vicor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V24C5M100AL2 CAD Model

Description

The V24C5M100AL2 is a DC-DC converter module manufactured by Vicor Corporation. It is part of Vicor's Maxi series, known for their high power density and efficient power conversion. This module is designed to convert a 24V DC input voltage to a 5V DC output voltage with a power rating of 100W. It is commonly used in a wide range of applications requiring reliable and efficient power conversion, such as industrial equipment, telecommunications, and distributed power systems. The module features advanced power processing techniques to ensure stable and regulated output voltage, even under varying load conditions.

Applications

  • Industrial Automation: Powering sensors, actuators, and control systems in industrial environments.
  • Telecommunications Equipment: Supplying power to telecom infrastructure, including base stations, routers, and switches.
  • Distributed Power Systems: Providing localized power conversion in distributed power architectures.
  • Battery Charging: Used in battery charging systems for various types of batteries.
  • LED Lighting: Powering LED lighting systems, particularly in applications requiring precise voltage regulation.

Features

  • High Power Density: Compact size with high power output, enabling efficient use of space.
  • High Efficiency: Converts DC voltage with minimal power loss, reducing heat generation and improving overall system efficiency.
  • Regulated Output Voltage: Provides a stable and regulated 5V DC output voltage, ensuring reliable operation of connected devices.
  • Wide Input Voltage Range: Accepts a wide range of input voltages around 24V DC, providing flexibility in power source selection.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive input voltage.

Benefits

  • Space Savings: The compact size and high power density minimize the required board space, allowing for smaller and more compact designs.
  • Energy Efficiency: High efficiency reduces power consumption and heat generation, resulting in lower operating costs and improved system reliability.
  • Reliable Operation: Regulated output voltage ensures stable and reliable operation of connected devices, minimizing the risk of failures.
  • Flexibility: The wide input voltage range provides flexibility in power source selection, simplifying system design.
  • Protection: Overvoltage protection safeguards the module and connected devices from damage due to voltage surges.

Technical Specifications: The V24C5M100AL2 DC-DC converter module operates with a nominal input voltage of 24V DC and provides a regulated output voltage of 5V DC at a power level of 100W. Specific details regarding efficiency, input voltage range, and protection features can be found in the product datasheet from Vicor Corporation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess