EN
  • EN
  • DE

V24A12C400A

Part No V24A12C400A
Manufacturer Vicor Corporation
Catalog Electronic Wholesale
Description 24Vin / 12Vout / 400Watts DC-DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vicor Corporation
Win Source Part Number 1278851-V24A12C400A
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V24A12C400A CAD Model

Description

The V24A12C400A is a DC-DC converter module manufactured by Vicor Corporation. It's part of Vicor's extensive line of power components, known for their high efficiency, reliability, and power density. This particular module is designed to convert a 24V DC input voltage to a 12V DC output voltage, delivering up to 400W of power.

Applications:

  • Industrial Automation: Powering PLCs, sensors, and other control equipment.
  • Telecommunications: Powering telecom infrastructure, including base stations and networking equipment.
  • Aerospace: Providing power for avionics systems and in-flight entertainment.
  • Transportation: Powering onboard electronics in trains, buses, and other vehicles.
  • Medical Equipment: Supplying reliable power to medical devices and instrumentation.

Features:

  • High Efficiency: Converts DC power with minimal losses, reducing heat generation and energy consumption.
  • Wide Input Voltage Range: Operates reliably with variations in the input voltage.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Low Noise: Generates minimal electrical noise, ensuring clean power for sensitive circuits.
  • Compact Size: Offers high power density in a small package.
  • Overvoltage Protection: Protects the output from overvoltage conditions.
  • Overtemperature Protection: Shuts down the module if it overheats.
  • Current Limiting: Prevents excessive output current draw.

Benefits:

  • Increased System Reliability: Provides stable and reliable power, reducing the risk of system failures.
  • Reduced Energy Costs: High efficiency minimizes energy consumption, lowering operating costs.
  • Improved System Performance: Clean and stable power enhances the performance of connected devices.
  • Simplified System Design: Easy integration with existing systems due to its modular design.
  • Enhanced Safety: Isolation and protection features ensure safe operation.

Additional Details:

The V24A12C400A typically comes in a standard Vicor module package. It has a specified input voltage range around 24V DC, with a typical output voltage of 12V DC. The module includes safety features like overvoltage, overcurrent, and overtemperature protection. Specific electrical specifications can be found in the datasheet, including efficiency curves, isolation voltage, and operating temperature range. The module's design is optimized for thermal performance, often incorporating a metal baseplate for heat sinking.

The V24A12C400A is commonly used in applications requiring a robust and reliable DC-DC conversion solution with high power density. Vicor modules are known for their quality and long-term reliability, making them suitable for demanding industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess