EN
  • EN
  • DE

WPM3005

Part No WPM3005
Manufacturer VBsemi
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966934-WPM3005
Categories OEM Parts(T-Z)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WPM3005 CAD Model

Description

The WPM3005 is a P-Channel MOSFET manufactured by VBsemi. This MOSFET is designed for load switching and power management applications. It boasts low on-resistance (RDS(on)) for efficient power handling and is available in a compact package for space-saving designs.

Applications

  • Load switching in portable devices (e.g., smartphones, tablets)
  • Power management in battery-powered systems
  • DC-DC converters
  • Solid-state relays
  • Power distribution

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Fast switching speed
  • Logic level compatible
  • Surface mount package (e.g., SOT-23)
  • RoHS compliant

Benefits

  • Efficient Power Handling: Low on-resistance minimizes power loss during switching, improving overall system efficiency.
  • Simplified Drive Circuitry: Low gate threshold voltage allows for direct drive from logic-level signals, simplifying the drive circuitry.
  • Reduced Power Consumption: Fast switching speed minimizes switching losses, reducing overall power consumption.
  • Space Saving: The small surface mount package allows for high-density mounting on PCBs, saving valuable board space.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances, contributing to a cleaner environment.

Additional Details

The WPM3005 operates within a specific drain-source voltage (VDS) and gate-source voltage (VGS) range, which should be carefully considered during design. The product datasheet provides detailed information on the electrical characteristics, thermal performance, and safe operating area (SOA). Proper PCB layout and heat sinking may be required to ensure optimal performance and prevent overheating, especially at higher power levels. The specific package type (e.g., SOT-23) determines the footprint and mounting requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess