EN
  • EN
  • DE

LTC6231CDDTRPBF

Part No LTC6231CDDTRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072597-LTC6231CDDTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6231CDDTRPBF CAD Model

Description

LTC6231CDDTRPBF: High-Speed, Low-Noise Operational Amplifier

The LTC6231CDDTRPBF is a state-of-the-art operational amplifier (op-amp) from Linear Technology, designed for applications that demand high-speed performance and low noise. This op-amp features a wide bandwidth, fast slew rate, and low distortion, making it an ideal choice for high-performance signal conditioning, data acquisition systems, and active filters in a variety of market segments, including medical, industrial, and communication systems.

Key Features

  • Low Noise Performance: The LTC6231CDDTRPBF boasts an ultra-low noise density of 8.5nV/√Hz at 1kHz, ensuring precision in sensitive applications such as audio processing and test equipment.
  • High-Speed Operation: With a gain bandwidth product of 215MHz and a slew rate of 135V/µs, this op-amp is capable of handling high-speed signals without significant distortion, making it suitable for high-frequency applications.
  • Single or Dual Supply Operation: The device can operate from a single 2.8V to 11V supply or dual supplies of ±1.4V to ±5.5V, providing flexibility in various circuit configurations.
  • Low Offset Voltage: The LTC6231CDDTRPBF features a low input offset voltage of 350µV max, which enhances overall accuracy in precision applications.
  • Low Power Consumption: Despite its high-speed characteristics, the op-amp maintains a low power consumption, with a quiescent current of 3.4mA per amplifier, beneficial for power-sensitive designs.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly useful in low-voltage applications.
  • Robust Design: The device is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh operating conditions.

Applications

  • Active Filters
  • Fast ADC/DAC Buffer
  • Signal Conditioning
  • Medical Instrumentation
  • Audio Processing
  • Test and Measurement Systems

The LTC6231CDDTRPBF is available in a compact DFN package, making it suitable for space-constrained applications. Its combination of high-speed, low-noise characteristics, and versatile supply voltage options make it a robust solution for designers looking to improve signal fidelity and dynamic performance in their circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess