Products specifications Report Issue?

Win Source Part Number 1132825-NCE6602
Categories Custom Parts
Manufacturer VBsemi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE6602 CAD Model

Description

The NCE6602 is a P-Channel Enhancement Mode Power MOSFET from VBsemi. It is designed for use in load switching, power management, and other applications requiring efficient and reliable power control.

Applications

  • Load switches
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Features

  • P-Channel Enhancement Mode
  • -30V Drain-Source Voltage (Vds)
  • -4.2A Continuous Drain Current (Id)
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Logic Level Compatible
  • Available in SOT-23 package

Benefits

  • Efficient Power Control: Low on-resistance minimizes power losses, improving efficiency.
  • Fast Switching: Enables high-frequency operation in switching applications.
  • Logic Level Compatible: Allows direct drive from microcontrollers and other logic devices.
  • Compact Size: SOT-23 package provides a small footprint for space-constrained applications.
  • Reliable Performance: Designed for robust and reliable operation.

Additional Details

The NCE6602 is designed to minimize conduction losses with a low on-resistance. The fast switching speed enables efficient operation in high-frequency applications. The logic-level gate drive allows direct interfacing with microcontrollers and other logic devices, simplifying circuit design. The SOT-23 package allows for efficient heat dissipation while maintaining a compact footprint. The device is RoHS compliant, ensuring adherence to environmental standards. Its P-Channel configuration makes it suitable for high-side switching applications. The robust design ensures consistent performance and reliability across a wide range of operating conditions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for QX2130FX
Viking Tech
1812 10% 27UH
Need more? Email Us
ECAD model for NL12KT270
NXP / Nexperia
Shift Register Single 8-Bit Serial to Serial/Parallel 20-Pin SO
Need more? Email Us
ECAD model for PC74HC373T
Ricoh
Need more? Email Us
ECAD model for RH5RE50AA-A1
Astrodyne Corporation
COMPACT DUAL STAGE PWR LINE FILT / Single Phase EMC/EMI Line Filter 6 A 250VAC 50/60Hz Two Stage Quick Connect
Need more? Email Us
ECAD model for RP210-6-2.2-QD
Rockwell
Need more? Email Us
ECAD model for RC9623DPR664212
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Need more? Email Us
ECAD model for PS9513L3-V-AX
CEL
Need more? Email Us
ECAD model for NE85635
Realtek
Lowest to $1.6455
ECAD model for RTS5208

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention