EN
  • EN
  • DE

MAX232CPWR

Part No MAX232CPWR
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 702608-MAX232CPWR
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232CPWR CAD Model

Description

The MAX232CPWR is a staple in the world of electronic communication, designed and manufactured by the renowned Texas Instruments. This integrated circuit is part of the MAX232 family and is known for its reliability and performance in facilitating serial communication in various applications.

Key Features

  • Dual Driver/Receiver: The device includes two drivers and two receivers, supporting full-duplex communication.
  • Wide Voltage Range: It operates from a single 5V power supply, with a typical 5V operating voltage, making it compatible with a variety of systems.
  • High Data Rate: It is capable of handling data rates up to 120 kbps, ensuring efficient serial data exchange.
  • Electrostatic Discharge (ESD) Protection: The MAX232CPWR comes with built-in ESD protection, safeguarding the device against sudden electrostatic discharges.
  • Low Power Consumption: It features a low-power shutdown mode, which reduces power consumption when the device is not in active use.
  • Industry-Standard SOIC Package: Encased in a 16-pin SOIC package, it is suitable for surface mount technology (SMT) and occupies minimal space on a PCB.

Applications

The MAX232CPWR is versatile and finds its use in a myriad of applications. It is commonly used in:

  • Interface translation between microcontrollers and serial peripherals
  • RS-232 communications for modems, printers, and various other serial devices
  • Battery-powered, portable, or hand-held equipment due to its low-power requirements
  • Industrial control systems where reliable data transmission is critical

Why Choose MAX232CPWR?

With its robust feature set, the MAX232CPWR is an excellent choice for designers and engineers looking to implement reliable serial communication in their systems. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance, making it a dependable part of any electronic design. Whether for new designs or for replacing existing components, the MAX232CPWR stands out as a go-to solution for serial data exchange needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess