EN
  • EN
  • DE
Part No SR2A
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG SHT METAL 2" BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series Alliance Plastics, SR
Package Box
Product Status Active
Type Body Plug
Color Black
Standard Package 800 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 675907-SR2A
Ultra Librarian 3D Model Ultra Librarian SR2A CAD Model

Description

The Alliance Plastics SR series body plug is a tapered cap designed for hardware, fasteners, and accessories.

  • Material: High-quality black plastic
  • Application: Seal holes and provide a clean finish
  • Standard Package: 800 pieces
  • Manufacturer: Essentra Components
  • Status: Active
  • MSL Level: Not Applicable
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Heyco Products Corporation
DPT 875 BLACK
Lowest to $0.7161
Essentra Components
HOLE PLUG 0.250\
Need more? Email Us
Keystone Electronics
HOLE PLUG 1.500" STL/NCKL NAT
Need more? Email Us
Heyco Products Corporation
WP 750 CLEAR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3122 $57.7570
455+ $0.2562 $116.5710
700+ $0.2482 $173.7400
965+ $0.2402 $231.7930
1,245+ $0.2322 $289.0890
1,665+ $0.2081 $346.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess