The FDS8435A is a P-Channel PowerTrench® MOSFET from VBsemi. It's designed for load switch applications and optimized for battery protection circuits. This MOSFET features a low on-resistance and is available in a small surface mount package, making it suitable for portable devices and space-constrained applications.
Applications:
- Load switching
- Battery protection
- Power management in portable devices
- DC-DC converters
Features:
- -30V VDS (Drain-Source Voltage)
- -8A Continuous Drain Current
- Low RDS(on) (Drain-Source On-Resistance): 0.022Ω at VGS = -10V
- Logic Level Gate Drive
- HBM (Human Body Model) ESD Protection
- RoHS Compliant
- PowerTrench® technology for high efficiency
Benefits:
- Efficient power switching due to low on-resistance, minimizing power losses and heat generation.
- Compact design due to small surface mount package, ideal for space-constrained applications.
- Direct logic level interface enables simple drive circuitry.
- Enhanced system reliability and robustness with ESD protection.
- Environmentally friendly product due to RoHS compliance.
Additional Details:
The FDS8435A utilizes VBsemi's PowerTrench® technology, which optimizes the silicon area to achieve low on-resistance and improved switching performance. This translates to higher efficiency and lower operating temperatures. The logic-level gate drive allows the MOSFET to be directly driven by microcontrollers and other low-voltage control circuits, simplifying system design. The device's low gate charge also contributes to faster switching speeds. The thermal resistance from junction to ambient is typically 62.5°C/W. The operating and storage temperature range is -55°C to +150°C. The device is packaged in a SO-8 package.