EN
  • EN
  • DE

ZL30261LDF1

Part No ZL30261LDF1
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MULTIPLIER 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203896-ZL30261LDF1
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers
Package Tape & Reel (TR)
Product Status Active
Type Clock Multiplier, Frequency Synthesizer
Input CMOS, Crystal
Output CMOS, HCSL, HSTL, LVDS, LVPECL
Frequency - Max 1.045GHz
Divider/Multiplier Yes/No
Ultra Librarian 3D Model Ultra Librarian ZL30261LDF1 CAD Model

Description

Product Overview: ZL30261LDF1 by Microchip Technology

The ZL30261LDF1 is a cutting-edge clock generator developed by Microchip Technology, designed to deliver exceptional performance and flexibility for a wide range of applications. As a part of Microchip's comprehensive portfolio of timing solutions, this device is tailored to meet the stringent requirements of communication infrastructure, enterprise solutions, and industrial systems.

Key Features

  • High Precision: The ZL30261LDF1 offers ultra-low jitter performance, ensuring high-quality signal timing which is critical for advanced communication systems.
  • Multiple Outputs: With multiple configurable outputs, this device can generate a variety of clock signals, making it highly versatile for different system requirements.
  • Flexibility: Users can program the device through I2C or SPI interfaces, allowing for easy integration and on-the-fly adjustments to the clock configuration.
  • Robust Frequency Control: It supports a wide range of input frequencies and has the ability to lock to various reference signals, providing stable operation across different environments.

Applications

The ZL30261LDF1 is ideal for use in:

  • Networking equipment such as switches, routers, and optical transport systems
  • Data center infrastructure including servers and storage systems
  • Industrial automation and control systems
  • Telecommunication equipment and base stations

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the ZL30261LDF1 is no exception. It is built to meet the high reliability standards required in mission-critical systems, ensuring long-term performance and stability.

Technical Specifications

The ZL30261LDF1 operates over a wide temperature range and comes in a compact, surface-mount LDFN package. Its technical specifications are designed to meet the needs of the most demanding applications, providing a reliable and efficient timing solution.

For engineers and system designers seeking a high-performance clock generator, the ZL30261LDF1 from Microchip Technology offers the perfect blend of precision, flexibility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess