Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 13 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4521BMG4-ND,2156-CD4521BM,CD4521BME4-ND,CD4521BMG4,CD4521BME4,CD4521BM-ND,TEXTISCD4521BM,296-32929-5
Standard Package 40
Win Source Part Number 1051558-CD4521BM
Ultra Librarian 3D Model Ultra Librarian CD4521BM CAD Model

Description

The CD4521BM is a high-performance, versatile integrated circuit from Texas Instruments, designed to serve as a 24-stage frequency divider and an oscillator with a wide range of applications in electronics. This CMOS device is part of the 4000 series, known for its robustness and low power consumption, making it an ideal choice for battery-operated devices and other power-sensitive applications.

Key Features

  • 24-Stage Frequency Divider: The CD4521BM can divide the input frequency by a factor of 2<sup>24, providing precise frequency division for timing applications.
  • Oscillator Configuration: With an external resistor and capacitor, the device can be configured as an oscillator, giving designers flexibility in generating stable frequencies for various uses.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, ensuring compatibility with both TTL and CMOS logic levels and allowing for use in diverse systems.
  • Low Power Consumption: As a CMOS device, it exhibits minimal power loss, contributing to energy efficiency in electronic circuits.
  • Buffered Outputs: The outputs of the CD4521BM are buffered, which enhances the driving capability and allows for direct interfacing with other logic families.
  • High Noise Immunity: The inherent design of the device provides a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments.

Applications

The CD4521BM is suited for a wide range of applications, including but not limited to:

  • Time delay circuits
  • Frequency counters
  • Long duration timers
  • Sequential timing
  • Alarm systems
  • Frequency divider networks

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD4521BM is manufactured under stringent conditions to ensure it meets industry standards for performance and durability. Its robust design guarantees a long operational life, making it a trusted choice for engineers and designers seeking a reliable frequency divider and oscillator solution.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
Texas Instruments
4BIT SYNCHRONOUS BINARY | IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $0.3335
ECAD model for SN74LV163ADR
Texas Instruments
SYNCHRONOUS 4-BIT DECADE AND BINARY COUNTERS | IC COUNTER DEC/BIN 4BIT 16-SOIC
Lowest to $0.5066
ECAD model for SN74ALS163BDR
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention