EN
  • EN
  • DE

UPSD3422E-40U6

Part No UPSD3422E-40U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Turbo Plus Series Fast Turbo 8032 MCU with USB and Programmable Logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series μPSD
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 46
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Win Source Part Number 1278105-UPSD3422E-40U6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name UPSD3422
Ultra Librarian 3D Model Ultra Librarian UPSD3422E-40U6 CAD Model

Description

STMicroelectronics UPSD3422E-40U6 Microcontroller

The UPSD3422E-40U6 is a highly-integrated and feature-rich microcontroller from STMicroelectronics, designed to meet the rigorous demands of sophisticated embedded systems. This microcontroller is part of the uPSD3400 Turbo Plus series which is known for its high performance and flexibility, making it an ideal choice for a wide range of applications including industrial control, automotive systems, and consumer electronics.

Key Features

  • High Performance: With a 40 MHz 8032 microcontroller core, the UPSD3422E-40U6 provides robust processing capabilities, ensuring efficient handling of complex tasks.
  • Dual Bank Flash Memory: Equipped with 288 KB of flash memory, it supports in-application programming and a true EEPROM emulation, which enhances the reliability and flexibility of firmware updates.
  • SRAM: The device includes 16 KB of SRAM, providing ample space for temporary data storage during operation.
  • Flexible I/O: Numerous programmable I/O ports are available, allowing for versatile connectivity and control options within embedded systems.
  • Advanced Peripherals: It features integrated peripherals including a JTAG interface for debugging, a PWM unit for motor control, and multiple serial interfaces (UART, SPI, I²C) for communication with other components.
  • PLD: The on-chip programmable logic device (PLD) enables customization of logic functions, which can help optimize board space and reduce system cost.

Applications

The UPSD3422E-40U6's versatile feature set makes it suitable for a plethora of applications, such as:

  • Home automation systems
  • Security and alarm systems
  • Industrial control systems
  • Automotive electronics
  • Office automation equipment

Conclusion

In summary, the STMicroelectronics UPSD3422E-40U6 microcontroller offers a powerful combination of processing power, memory capabilities, and integrated peripherals. Its adaptability and comprehensive feature set make it an exceptional choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess