The AM4930N-T1 is a P-Channel MOSFET from VBsemi. It's designed for load switching and power management applications, offering efficient performance in a small package.
Applications
- Load switching.
- Power management in portable devices.
- Battery management systems.
- DC-DC converters.
- Power distribution in electronic systems.
Features
- P-Channel MOSFET.
- Low on-resistance (RDS(on)).
- Small SOT-23 package.
- Low gate charge.
- Fast switching speed.
Benefits
- Efficient load switching with minimal power loss.
- Reduces power consumption in portable devices.
- Enables compact and lightweight designs.
- Provides fast and reliable switching performance.
- Simplifies circuit design and reduces component count.
Additional Details
The AM4930N-T1 features a low gate threshold voltage, allowing it to be driven directly from low-voltage logic circuits. The device is designed to operate at a maximum drain-source voltage (VDS) of -30V and can handle a continuous drain current (ID) of up to -2.8A. The RDS(on) is typically around 50 mΩ at a gate-source voltage (VGS) of -10V. It is RoHS compliant. The SOT-23 package provides good thermal performance for its size, allowing the device to dissipate heat efficiently. This MOSFET is well-suited for use in portable devices, where efficiency and size are critical design considerations. The operating junction temperature ranges from -55°C to +150°C.