EN
  • EN
  • DE

AM30N10-70D-T1-PF

Part No AM30N10-70D-T1-PF
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965363-AM30N10-70D-T1-PF
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM30N10-70D-T1-PF CAD Model

Description

The AM30N10-70D-T1-PF is an N-Channel enhancement mode MOSFET from VBsemi, designed for high-efficiency power switching applications. It features a low on-resistance (RDS(on)) and a fast switching speed, making it suitable for use in power supplies, DC-DC converters, and motor control circuits.

Applications

  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • Load switches
  • Battery management systems

Features

  • N-Channel enhancement mode: Allows for easy driving and control.
  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Fast switching speed: Minimizes switching losses.
  • Low gate charge (Qg): Reduces gate drive requirements.
  • Avalanche rated: Provides robustness against voltage transients.
  • RoHS compliant: Meets environmental standards.
  • Halogen-free: Reduces environmental impact.
  • Lead-free: Complies with lead-free manufacturing requirements.

Benefits

  • High efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Simplified design: Easy driving and control simplify circuit design.
  • Improved system reliability: Avalanche rating provides robustness against voltage spikes.
  • Reduced heat dissipation: Lower RDS(on) reduces heat generation.
  • Environmentally friendly: RoHS compliant, halogen-free, and lead-free construction reduces environmental impact.
  • Compact design: Allows for smaller and more efficient power supply designs.
  • Cost-effective solution: Provides a high-performance solution at a competitive price.

Additional Details

The AM30N10-70D-T1-PF has a drain-source voltage (VDS) rating suitable for a wide range of applications. The device is available in a surface-mount package, facilitating automated assembly. It also incorporates gate protection features to prevent damage from electrostatic discharge (ESD). Detailed specifications including VDS, RDS(on) values at specific gate voltages, Qg, and thermal resistance values can be found in the VBsemi datasheet. The datasheet also provides information on safe operating area and transient thermal impedance curves.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1929 $115.7400
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess