Microchip Technology AT25640AN-10SJ-1.8 EEPROM
The Microchip Technology AT25640AN-10SJ-1.8 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device that offers a robust storage solution for applications requiring data retention and flexibility. This particular EEPROM model boasts a 64-Kbit capacity, providing ample space for device configurations, user settings, and small data logging requirements.
Operating at a low voltage range of 1.8V to 5.5V, the AT25640AN-10SJ-1.8 is designed for power-sensitive applications. It features a maximum clock frequency of 10 MHz, which allows for rapid data access and quick write cycles, enhancing the performance of embedded systems and consumer electronics that require efficient memory operations.
The AT25640AN-10SJ-1.8 utilizes the popular SPI (Serial Peripheral Interface) protocol, ensuring easy integration with a wide range of microcontrollers and processors. The SPI interface is known for its simplicity and reliability, which makes this EEPROM a versatile choice for both simple and complex designs.
One of the key advantages of the AT25640AN-10SJ-1.8 is its robust data retention capability, with the device being able to preserve data for over 100 years. Additionally, it supports a minimum of 1 million write cycles, reflecting its durability and longevity. This makes it an ideal component for industrial, automotive, and consumer applications where long-term data integrity is crucial.
The device is housed in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The AT25640AN-10SJ-1.8 also features write-protect functionality, which prevents accidental data overwrites and ensures the security of the stored information.
In summary, the Microchip Technology AT25640AN-10SJ-1.8 EEPROM is a reliable and efficient memory solution that offers the perfect blend of capacity, power efficiency, and durability. Its ease of integration, coupled with its robust feature set, makes it an excellent choice for a myriad of applications that demand high-quality and long-lasting non-volatile memory.