EN
  • EN
  • DE

UTT50P04G-TN3-R

Part No UTT50P04G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description -40V, -60A P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278737-UTT50P04G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT50P04G-TN3-R CAD Model

Description

The UTT50P04G-TN3-R is a P-Channel power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for power management and switching applications where a P-Channel MOSFET is required for high-side switching or other specific circuit configurations.

Applications:

  • High-Side Switching: Used in high-side switching applications where the load is connected to the ground and the MOSFET switches the positive supply voltage.
  • Load Switching: Employed in switching various loads in electronic circuits.
  • Power Management: Used in power management circuits for efficient power distribution and control.
  • Battery Management Systems: Found in battery management systems for charging and discharging control.
  • DC-DC Converters: Can be used in DC-DC converters, especially in applications requiring P-Channel MOSFETs.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • Surface Mount Package: Typically available in a surface mount package for easy integration into PCB designs.

Benefits:

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Reduced Heat Generation: Lower power dissipation results in reduced heat generation.
  • Enhanced System Performance: Fast switching speed allows for efficient operation at high frequencies, enhancing system performance.
  • Increased Reliability: High avalanche energy provides robustness against voltage spikes, increasing reliability.
  • Simplified Circuit Design: Surface mount package simplifies integration into PCB designs.

Additional Details:

The UTT50P04G-TN3-R, being a P-channel MOSFET, is turned on when a negative voltage is applied to its gate terminal relative to its source terminal. This is in contrast to N-channel MOSFETs, which require a positive gate voltage. The low on-resistance (RDS(on)) is a crucial parameter as it determines the amount of power dissipated by the MOSFET when it is conducting. A lower RDS(on) results in less power dissipation and higher efficiency. The fast switching speed is also important in many applications, as it allows the MOSFET to switch quickly between the on and off states, minimizing switching losses.

The gate charge (Qg) is the amount of charge required to turn the MOSFET on and off. A lower gate charge reduces the switching losses and improves efficiency, especially at high frequencies. The high avalanche energy rating indicates the MOSFET's ability to withstand voltage spikes and transients without damage, increasing its reliability. The "-TN3-R" suffix likely refers to the package type (e.g., TO-252, SOT-223) and packaging (e.g., reel) of the device. The specific electrical characteristics (e.g., voltage rating, current rating, RDS(on)) would need to be confirmed from the device's datasheet.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess