EN
  • EN
  • DE

UTT4425G-S08-R

Part No UTT4425G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278728-UTT4425G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTT4425G-S08-R CAD Model

Description

The UTT4425G-S08-R is an N-Channel Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for switching applications requiring high efficiency and low on-resistance.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Load Switching: Employed as a load switch to control power to various circuit blocks.
  • Motor Control: Used in motor control circuits for efficient power switching.
  • Power Management: Integrated into power management systems for efficient power distribution.
  • LED Lighting: Utilized in LED drivers for efficient and controlled power delivery to LEDs.

Features:

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High Switching Speed: Enables high-frequency operation in switching applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Surface Mount Package: Suitable for automated assembly and compact designs.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high efficiency.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, enhancing thermal management.
  • Compact Design: Surface mount package allows for smaller and more densely populated designs.
  • Simplified Design: High switching speed simplifies the design of switching power supplies.
  • Enhanced Reliability: Robust design for reliable operation in various applications.

Additional Details:

The UTT4425G-S08-R's RDS(on) is typically specified at a particular gate-source voltage (VGS). The gate threshold voltage (VGS(th)) determines the voltage required to turn on the MOSFET. The maximum drain current (ID) represents the maximum continuous current the MOSFET can handle under specified conditions. The datasheet provides detailed specifications for voltage, current, power dissipation, and thermal resistance. Proper PCB layout is essential to minimize parasitic inductance and resistance, which can impact switching performance. It is commonly used in conjunction with gate resistors and decoupling capacitors for optimal performance. The operating temperature range should be considered to ensure reliable operation. Exceeding the maximum ratings can lead to device failure. It's also important to consider the safe operating area (SOA) to avoid device failure under pulsed conditions.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Microchip Technology
Lowest to $6.2562
Toshiba Semiconductor and Storage
Lowest to $69.2099
Samsung
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess