EN
  • EN
  • DE

UTT25P06G-TN3-R

Part No UTT25P06G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description -60 V, -27.5 A P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278705-UTT25P06G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTT25P06G-TN3-R CAD Model

Description

The UTT25P06G-TN3-R is a P-channel enhancement-mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for a variety of power management and switching applications. Its key characteristics include a low on-resistance, which minimizes power loss and improves efficiency, and a fast switching speed, making it suitable for high-frequency applications.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Employed to control power to various loads efficiently.
  • Power Management in Portable Devices: Ideal for battery-powered devices due to its low on-resistance.
  • Motor Control: Suitable for controlling small DC motors.
  • LED Lighting: Used in LED drivers for efficient power delivery.

Features

  • P-Channel Enhancement Mode: Simplifies driving circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables use in high-frequency applications.
  • Low Gate Charge (Qg): Reduces driving power requirements.
  • High Avalanche Energy: Provides robustness against voltage spikes.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Reduced Heat Generation: Lower power loss translates to less heat, improving system reliability.
  • Simplified Design: P-channel configuration simplifies gate drive circuitry.
  • Extended Battery Life: Low power consumption makes it ideal for portable devices.
  • Enhanced Reliability: High avalanche energy provides protection against voltage transients.

Additional Details

The UTT25P06G-TN3-R typically comes in a surface-mount package, such as a TO-252 or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Always consult the datasheet for specific values. It is crucial to adhere to the recommended operating conditions to ensure optimal performance and longevity of the component. The device is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess