EN
  • EN
  • DE

TPS92622QDRRRQ1

Part No TPS92622QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description AUTOMOTIVE TWO-CHANNEL 40-V HIGH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197280-TPS92622QDRRRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Linear
Topology Constant Current
Internal Switch(s) No
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TPS92622QDRRRQ1 CAD Model

Description

The TPS92622QDRRRQ1 is a state-of-the-art automotive LED driver designed and manufactured by Texas Instruments. This device is specifically engineered to meet the rigorous standards of the automotive industry, providing a reliable and efficient solution for driving high-brightness LEDs in a variety of automotive lighting applications, including headlamps, daytime running lights, turn signals, and brake lights.

The TPS92622QDRRRQ1 is a flexible, multi-topology LED driver that supports boost, SEPIC, and buck-boost configurations, enabling it to adapt to a wide range of input voltages and power requirements. This versatility allows automotive designers to use a single driver for different lighting systems within the vehicle, simplifying the design process and reducing inventory complexity.

With an input voltage range of 4.5V to 55V, the TPS92622QDRRRQ1 can withstand the fluctuations commonly found in automotive power systems, ensuring consistent and stable LED performance. The device also features integrated MOSFETs, which reduces the number of external components required and minimizes the overall footprint of the lighting solution.

Safety is a critical concern in automotive applications, and the TPS92622QDRRRQ1 addresses this with its robust protection features. These include thermal shutdown, LED open and short circuit protection, and under-voltage lockout, which safeguard the device and the LEDs from damage due to abnormal operating conditions. The driver also offers analog and PWM dimming capabilities, providing precise control over the brightness of the LEDs and enabling advanced lighting effects.

Texas Instruments has designed the TPS92622QDRRRQ1 with a focus on longevity and reliability. The device is AEC-Q100 qualified, ensuring it meets the high-quality standards required for automotive electronics. Additionally, the driver is available in a thermally enhanced 16-pin HTSSOP package, which aids in heat dissipation and contributes to the long-term reliability of the lighting system.

Overall, the TPS92622QDRRRQ1 by Texas Instruments is an excellent choice for automotive manufacturers seeking a robust, versatile, and efficient LED driver solution that can enhance the safety and aesthetics of their vehicles.

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5529 $51.0580
48+ $2.0947 $100.5456
74+ $2.0292 $150.1608
102+ $1.9638 $200.3076
132+ $1.8983 $250.5756
177+ $1.7019 $301.2363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,978 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess