EN
  • EN
  • DE

UTM4052G-S08-R

Part No UTM4052G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description DUAL ENHANCEMENT MODE (N-CHANNEL/P-CHANNEL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278667-UTM4052G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTM4052G-S08-R CAD Model

Description

The UTM4052G-S08-R is a power management IC manufactured by UTC (Unisonic Technologies Co., Ltd.). This device is designed to provide overvoltage protection (OVP) for various electronic circuits, especially those powered by USB. It integrates a high-accuracy overvoltage detection circuit and a low on-resistance MOSFET to quickly disconnect the power supply in the event of an overvoltage condition.

Applications

  • USB Power Protection
  • Portable Devices
  • Smartphone and Tablet Charging Circuits
  • Power Banks
  • General Overvoltage Protection Circuits

Features

  • Overvoltage Protection (OVP)
  • Low On-Resistance MOSFET
  • Fast Response Time
  • High Accuracy Overvoltage Detection
  • Small SOT-23-6 Package
  • RoHS Compliant

Benefits

  • Protection against overvoltage conditions, preventing damage to sensitive electronic components.
  • Fast response time ensures quick disconnection of power during overvoltage events.
  • Low on-resistance minimizes power loss during normal operation, improving efficiency.
  • Small package size allows for easy integration into compact electronic devices.
  • Enhances the reliability and safety of USB-powered devices.
  • Simplifies circuit design with its integrated functionality.

Additional Details

The UTM4052G-S08-R is available in a SOT-23-6 package, which is compact and suitable for surface mount assembly. It is designed to operate over a wide temperature range. The OVP threshold is typically factory-set to a specific voltage level. The device is compliant with RoHS environmental standards. It is commonly used in applications where protecting downstream circuitry from potentially damaging overvoltage events is crucial.

You May Also Be Interested in

Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess