EN
  • EN
  • DE

LC75834JEHS-UNS-E

Part No LC75834JEHS-UNS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 48-BQFP
Supplier Device Package 48-QFP (14x14)
Base Product Number LC75834
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 778357-LC75834JEHS-UNS-E
Ultra Librarian 3D Model Ultra Librarian LC75834JEHS-UNS-E CAD Model

Description

The LC75834JEHS-UNS-E is a high-performance, low-power LCD driver IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is specifically engineered to drive dot matrix liquid crystal displays, making it an ideal choice for a wide range of applications that require clear and reliable visual output on small to medium-sized LCD panels.

Key Features

  • Highly Versatile: The LC75834JEHS-UNS-E is capable of controlling a variety of LCDs, making it suitable for use in automotive dashboards, home appliances, industrial instruments, and other consumer electronics that require a graphical display.
  • Multiple Display Modes: This driver IC supports multiple display modes, including static, multiplex, and partial drive configurations, allowing designers to optimize the display according to the specific needs of their application.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75834JEHS-UNS-E helps to extend the battery life of portable devices, which is critical for handheld instruments and mobile electronics.
  • Integrated Charge Pump: The built-in charge pump circuitry ensures consistent performance across a wide range of supply voltages, enhancing the reliability and quality of the display output.
  • Serial Interface: Communication with microcontrollers or other control units is streamlined thanks to its serial interface, which simplifies the connection and reduces the number of required I/O pins.

Applications

The LC75834JEHS-UNS-E is designed to be a flexible solution for driving LCDs in various devices. Its robust feature set makes it particularly well-suited for:

  • Automotive instrument clusters and infotainment systems
  • Home appliances like microwave ovens, washing machines, and thermostats
  • Industrial control panels and instrumentation displays
  • Portable medical devices and handheld instruments
  • Consumer electronics with graphical user interfaces

ON Semiconductor's commitment to quality ensures that the LC75834JEHS-UNS-E meets the rigorous standards required for modern electronic devices, providing designers with a reliable and efficient solution for their LCD driving needs.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess