EN
  • EN
  • DE

UTC3842E

Part No UTC3842E
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841889-UTC3842E
Ultra Librarian 3D Model Ultra Librarian UTC3842E CAD Model

Description

The UTC3842E is a high-performance fixed frequency current-mode PWM controller specifically designed for off-line and DC-to-DC converter applications. It offers a cost-effective solution with minimal external components.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Uninterruptible Power Supplies (UPS)
  • Adapters

Features

  • Low Start-up Current
  • Optimized for Off-Line Converters
  • Current Mode Operation
  • Automatic Feed Forward Compensation
  • Trimmed Oscillator for Precise Duty Cycle Control
  • Overvoltage Protection
  • Undervoltage Lockout

Benefits

  • Reduces power consumption during start-up
  • Enhanced noise immunity
  • Simplified loop compensation
  • Precise and stable duty cycle operation
  • Protects the power supply from overvoltage conditions
  • Prevents malfunction due to low supply voltage

Additional Details

The UTC3842E operates at a fixed frequency, typically around 500kHz, and offers current-mode control for improved stability and transient response. The IC includes an internal oscillator, error amplifier, current sense comparator, and PWM logic. The output duty cycle is determined by the voltage on the current sense input and the error amplifier output. Protection features include overvoltage protection and undervoltage lockout. The UTC3842E is commonly available in DIP-8 and SOP-8 packages. An external resistor and capacitor set the oscillator frequency. This IC is widely used in flyback, forward, and other converter topologies. A small external compensation network is typically required to ensure loop stability. The under-voltage lockout (UVLO) feature prevents the IC from operating until the supply voltage reaches a specified threshold.

The device regulates the output voltage by controlling the duty cycle of the PWM signal, thus controlling the amount of power delivered to the load.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1396 $50.2560
875+ $0.1146 $100.2750
1,355+ $0.1110 $150.4050
1,865+ $0.1074 $200.3010
2,410+ $0.1039 $250.3990
3,225+ $0.0931 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess