Products specifications Report Issue?

Categories Uncategorized
Manufacturer Heraeus
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843561-PT1000B
Ultra Librarian 3D Model Ultra Librarian PT1000B CAD Model

Description

The PT1000B is a platinum resistance thermometer (RTD) manufactured by Heraeus. RTDs are temperature sensors that utilize the principle of change in electrical resistance of a metal with temperature. Platinum RTDs are known for their accuracy, stability, and wide temperature range, making them suitable for precise temperature measurement in various applications.

Applications

  • Industrial Process Control: Monitoring and controlling temperature in industrial processes.
  • HVAC Systems: Measuring temperature in heating, ventilation, and air conditioning systems.
  • Laboratory Equipment: Temperature measurement in scientific instruments and laboratory experiments.
  • Medical Devices: Temperature monitoring in medical equipment.
  • Food Processing: Monitoring temperature in food processing and storage.

Features

  • Platinum Element: High accuracy and stability over a wide temperature range.
  • High Accuracy: Provides precise temperature measurements.
  • Excellent Stability: Maintains accuracy over long periods of time.
  • Wide Temperature Range: Operates over a wide range of temperatures.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Precise Temperature Measurement: Enables accurate temperature control and monitoring.
  • Reliable Performance: Provides reliable performance in demanding applications.
  • Long-Term Stability: Maintains accuracy over time.
  • Versatile Application: Suitable for a wide range of applications.
  • Easy Integration: Can be easily integrated into temperature control systems.

The PT1000B has a resistance of 1000 ohms at 0°C. The 'B' likely refers to the tolerance class, which defines the accuracy of the sensor. Key specifications include the temperature coefficient of resistance (TCR), the operating temperature range, and the response time. The datasheet will provide detailed information on these parameters, as well as the dimensions and wiring configuration.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5528 $67.5032
45+ $2.9151 $131.1795
69+ $2.8241 $194.8629
95+ $2.7330 $259.6350
123+ $2.6417 $324.9291
164+ $2.3686 $388.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,500 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention