EN
  • EN
  • DE

STTH20LCD06CFP

Part No STTH20LCD06CFP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 10A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3 Full Pack
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name STTH20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935644-STTH20LCD06CFP
Ultra Librarian 3D Model Ultra Librarian STTH20LCD06CFP CAD Model

Description

The STTH20LCD06CFP is a state-of-the-art ultrafast recovery diode, engineered by STMicroelectronics to provide exceptional performance in power switching applications. This high-efficiency diode is designed to meet the rigorous demands of modern electronic systems, ensuring reliability and superior electrical characteristics.

Key Features

  • High Reverse Voltage: With a reverse voltage of 600V, this diode is capable of handling high voltage operations, making it suitable for a variety of power applications.
  • Ultrafast Reverse Recovery Time: The device boasts an ultrafast reverse recovery time, which minimizes the power losses during switching and enhances the overall efficiency of the application.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures reduced power dissipation and improved thermal performance, leading to energy savings and a lower operating temperature.
  • High Surge Current Capability: The STTH20LCD06CFP is designed to withstand high surge currents, providing robust performance under transient conditions.

Applications

This diode is ideal for use in a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Freewheeling diodes in inverters
  • Snubber diodes
  • Power factor correction circuits

Package and Quality

The STTH20LCD06CFP is housed in a TO-220FP package, which offers a compact footprint while ensuring adequate thermal performance for dissipating heat. The device meets the high-quality standards set by STMicroelectronics, ensuring reliability and performance consistency.

Environmental and Safety Compliance

Compliant with RoHS and other environmental standards, the STTH20LCD06CFP is designed to meet current and future environmental regulations. Its construction is lead-free and halogen-free, reflecting STMicroelectronics' commitment to environmental sustainability.

Whether you're designing high-efficiency power supplies or robust power management systems, the STTH20LCD06CFP ultrafast recovery diode from STMicroelectronics is a reliable and efficient choice that can help you achieve high performance and energy savings in your electronic designs.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5258 $53.4030
80+ $1.2520 $100.1600
125+ $1.2129 $151.6125
175+ $1.1737 $205.3975
225+ $1.1346 $255.2850
295+ $1.0172 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 702 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess