The UT9971PL-AA3-R is a dual N-channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for applications requiring efficient power switching with low on-resistance. The dual configuration allows for space savings and simplified designs in circuits such as synchronous rectifiers and DC-DC converters.
Applications:
- Synchronous Rectification: Improves efficiency in power supplies by replacing diodes with MOSFETs.
- DC-DC Converters: Used in voltage regulation and power management circuits.
- Load Switching: Controls power distribution to different parts of a circuit.
- Power Management in Portable Devices: Optimizes power usage in battery-powered applications.
Features:
- Dual N-Channel MOSFETs: Integrates two MOSFETs in a single package.
- Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
- High Switching Speed: Enables efficient operation in high-frequency applications.
- Logic Level Gate Drive: Simplifies driving the MOSFET with standard logic signals.
Benefits:
- Increased Efficiency: Reduces power consumption and heat dissipation due to low RDS(on).
- Space Saving: Dual MOSFET configuration reduces board space requirements.
- Simplified Circuit Design: Integration simplifies the design of synchronous rectifiers and other power circuits.
- Improved Thermal Performance: Low RDS(on) minimizes heat generated, leading to better reliability.
Technical Specifications:
The UT9971PL-AA3-R features a very low RDS(on) value for both MOSFETs within the package. The gate threshold voltage is designed for logic-level driving, simplifying the gate drive circuitry. The package is typically a SOP-8 or similar, allowing for efficient thermal dissipation. The breakdown voltage (VDS) and current rating (ID) vary; therefore, refer to the datasheet for specific values to ensure safe and reliable operation within the intended application.