The UT85N03L-TN3-T is a N-Channel enhancement mode Power MOSFET from United Test and Assembly Center (UTC). This MOSFET is designed for high-efficiency switching applications, delivering a balance between low on-resistance and gate charge, making it a suitable option for power management and conversion circuits.
Applications:
- DC-DC Converters
- Load Switching
- Power Management in various systems
Features:
- Low On-Resistance: Reduces conduction losses and improves efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Surface Mount Package: Facilitates automated assembly and compact designs.
- N-Channel Enhancement Mode: Offers simplified drive requirements.
Benefits:
- Improved Power Efficiency: The low on-resistance minimizes power dissipation, resulting in higher overall efficiency.
- Compact Design: The small surface-mount package allows for integration into space-constrained applications.
- Reliable Operation: UTC's stringent quality control ensures reliable performance in demanding environments.
Additional Details:
Important parameters to consider when using the UT85N03L-TN3-T are the drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID). Refer to the datasheet for precise values. RDS(on) is an important factor in determining conduction losses. Gate charge (Qg) will influence switching speed. Proper thermal management is necessary to keep junction temperature within its limits.