The GD5F1GQ4UAYIGR is a 1 Gbit SPI NAND Flash memory device. It's designed for high-density storage in a small form factor. This device is commonly used in embedded systems, mobile devices, and other applications requiring non-volatile memory. The SPI NAND interface allows for easy integration with a wide range of microcontrollers and processors. It offers fast read and write speeds, as well as robust data retention and endurance.
Applications:
- Embedded systems: Data logging, firmware storage
- Mobile devices: Boot memory, user data storage
- Industrial control: Configuration storage, program memory
- Networking equipment: Router firmware, switch configuration
- Consumer electronics: Digital cameras, MP3 players
Features:
- 1 Gbit (128 MB) density
- SPI interface for easy integration
- NAND Flash technology for high density and cost-effectiveness
- Fast read and write speeds
- Small form factor
- Low power consumption
Benefits:
- High storage capacity in a compact package
- Easy to interface with microcontrollers and processors
- Cost-effective solution for non-volatile memory
- Fast data access for improved system performance
- Reliable data retention and endurance
Additional Details:
The GD5F1GQ4UAYIGR operates with a voltage range of 2.7V to 3.6V. It is available in an 8-pin WSON package. It also incorporates error correction code (ECC) to enhance data reliability. The operating temperature range is -40°C to +85°C.