EN
  • EN
  • DE

UT4812ZG-S08-R

Part No UT4812ZG-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 30V, 6.9A DUAL N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278544-UT4812ZG-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4812ZG-S08-R CAD Model

Description

The UT4812ZG-S08-R is an N-channel enhancement mode MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). This MOSFET is designed for low voltage, high-speed switching applications, typically found in power management systems and DC-DC converters. The S08 surface-mount package is ideal for compact designs.

Applications

  • DC-DC Converters: Efficient voltage conversion in various electronic devices.
  • Load Switching: Used to switch power to different sections of a circuit on and off.
  • Power Management for Portable Devices: Optimized for use in smartphones, tablets, and laptops.
  • LED Lighting Control: Controls the brightness and on/off state of LEDs.
  • Small Motor Control: Can drive small DC motors in toys or robotics applications.

Features

  • N-Channel MOSFET: The N-channel design offers efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Reduces power loss during switching, improving efficiency.
  • Fast Switching Speed: Designed for high-frequency switching applications.
  • Logic Level Compatible: Can be driven directly by logic-level signals (e.g., 3.3V or 5V).
  • Surface Mount Package (S08): Facilitates automated assembly and space-saving designs.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power dissipation as heat, leading to higher efficiency.
  • Extended Battery Life: In battery-powered applications, the efficient switching prolongs battery life.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for large heat sinks.
  • Compact Design: The S08 package enables smaller and more compact designs.
  • Simplified Circuit Design: Logic-level compatibility simplifies interfacing with control circuits.

Technical Specifications

The UT4812ZG-S08-R typically features a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of around 8A, and a very low on-resistance (RDS(on)) value, potentially lower than the UT4812L-S08-R, which indicates a more efficient switch. However, it is crucial to consult the official datasheet for the exact RDS(on) value and other specifications. The device is packaged in an SOT-23-6 (S08) surface mount package. The gate threshold voltage is generally between 1V and 3V. Operating temperature range is typically -55°C to +150°C. Always refer to the manufacturer's datasheet for accurate and up-to-date specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Lowest to $2.5606
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Nordic Semiconductors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess