EN
  • EN
  • DE

UT4392G-S08-R

Part No UT4392G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 30V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278499-UT4392G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT4392G-S08-R CAD Model

Description

The UT4392G-S08-R is a power management IC from UTC (Unisonic Technologies Co., Ltd.), integrating multiple functions into a single chip to provide efficient power conversion and control. It is designed for various applications, including DC-DC converters, battery chargers, and LED drivers. The IC features a wide input voltage range, high efficiency, and comprehensive protection features.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to regulate voltage levels efficiently.
  • Battery Chargers: Employed in charging circuits for lithium-ion and other battery types.
  • LED Drivers: Suitable for driving LEDs with constant current and voltage regulation.
  • Power Management in Portable Devices: Integrated into smartphones, tablets, and laptops for efficient power control.

Features

  • Integrated Power Management IC: Combines multiple power management functions into a single chip.
  • Wide Input Voltage Range: Supports a broad range of input voltages.
  • High Efficiency: Minimizes power losses and improves overall system efficiency.
  • Comprehensive Protection Features: Includes over-voltage, over-current, and over-temperature protection.
  • Small Package: Facilitates compact designs and saves PCB space.

Benefits

  • Simplified Design: Reduces the number of external components and simplifies circuit design.
  • High Efficiency: Minimizes power losses and heat generation, improving overall system performance.
  • Enhanced System Reliability: Protects against voltage spikes, current surges, and thermal overloads.
  • Compact Size: Enables smaller and more portable device designs.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing overall system cost.

Additional Details

The UT4392G-S08-R operates over a wide input voltage range. It provides multiple protection features, including over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP). The device's high efficiency minimizes heat generation, allowing for operation in thermally constrained environments. It also supports various output voltage and current settings, making it suitable for a wide range of applications. The package type is SOT-23-6. This IC is particularly useful in applications where space is limited and high efficiency is required, such as in portable electronics and battery-powered devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
IXYS
Lowest to $7.8205
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,520 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess