EN
  • EN
  • DE

UT4114G-S08-R

Part No UT4114G-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL JUNCTIN SILICON FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278497-UT4114G-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT4114G-S08-R CAD Model

Description

The UT4114G-S08-R is a P-Channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for load switching and power management applications requiring a P-channel device. Its key characteristic is its low gate threshold voltage, allowing it to be driven directly from low-voltage logic circuits.

Applications:

  • Load Switching: Specifically designed for switching power to various loads in electronic systems.
  • Power Management: Used in power management circuits to control voltage and current.
  • Battery Management Systems (BMS): Found in BMS circuits for battery protection and charging/discharging control.
  • Portable Devices: Applications in smartphones, tablets, and other battery-powered devices.
  • Reverse Polarity Protection: Can be used in circuits to prevent damage from reverse polarity connections.

Features:

  • P-Channel Enhancement Mode: Simplifies design for applications requiring a P-channel MOSFET.
  • Low Gate Threshold Voltage: Enables direct logic-level driving, reducing the need for external driver circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Supports high-frequency switching applications.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Simplified Circuit Design: Low gate threshold voltage allows for direct interfacing with microcontrollers and other logic devices.
  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall system efficiency.
  • Compact Solution: Smaller package size allows for use in space-constrained applications.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.
  • Environmentally Sound: RoHS compliance ensures environmentally responsible manufacturing.

Technical Specifications:

The UT4114G-S08-R typically features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating of around -4.7A (depending on the specific package and operating conditions). The on-resistance (RDS(on)) is typically in the range of tens of milliohms. The device is commonly available in a SOT-23 package. Refer to the manufacturer's datasheet for precise electrical characteristics and thermal performance.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess