EN
  • EN
  • DE

TMDX5509EZDSP

Part No TMDX5509EZDSP
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZDSP TMS320VC5509A EVAL BRD / TMS320VC5509A eZdsp™ C5000™ C55x DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C5000™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C55x
Platform eZdsp™
Utilized IC / Part TMS320VC5509A
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX550
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341866-TMDX5509EZDSP
Ultra Librarian 3D Model Ultra Librarian TMDX5509EZDSP CAD Model

Description

The TMDX5509EZDSP development kit from Texas Instruments is a robust platform designed for innovators and engineers who are developing digital signal processing (DSP) applications. This comprehensive kit is centered around the TMS320C5509A DSP, which is a part of TI's TMS320C5000™ DSP family. It is an ideal tool for audio and voice processing, industrial control, biometric analysis, and many other DSP-intensive applications.

The TMS320C5509A DSP at the heart of the TMDX5509EZDSP offers a powerful combination of processing power and energy efficiency. It operates at a core frequency of up to 300 MHz and supports a variety of peripherals and interfaces that are essential for real-time signal processing tasks. With its low-power consumption, this DSP is particularly suitable for portable and battery-powered applications.

The development kit includes the EZDSP USB stick, which is a small form-factor board that can be plugged directly into a standard USB port on a PC. This feature simplifies the prototyping phase, as developers can program and debug the DSP without the need for additional power supplies or complex wiring. The EZDSP stick comes with onboard emulation, which means no external JTAG emulator is required, further streamlining the development process.

Software development is supported by TI's Code Composer Studio™ Integrated Development Environment (IDE), which provides a suite of tools for debugging, analysis, and optimization of DSP applications. The TMDX5509EZDSP kit also includes a range of software examples and extensive documentation to help users get started quickly and to shorten the development cycle.

Key features of the TMDX5509EZDSP Development Kit include:

  • High-performance TMS320C5509A DSP processor
  • Onboard emulation for easy programming and debugging
  • USB-powered for convenience and mobility
  • Access to a wide range of peripherals and interfaces
  • Comprehensive software tools and examples provided

Whether you are developing complex algorithms for audio encoding, voice recognition, or advanced control systems, the TMDX5509EZDSP development kit offers a flexible and powerful platform to bring your DSP applications to life.

You May Also Be Interested in

Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess