EN
  • EN
  • DE

UT3418G-AE3-R

Part No UT3418G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278464-UT3418G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT3418G-AE3-R CAD Model

Description

The UT3418G-AE3-R is a synchronous step-down DC-DC converter manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for applications requiring efficient power conversion from a higher voltage to a lower voltage, typically in battery-powered devices, portable equipment, and various industrial applications.

Applications:

  • Portable Power Devices: Powering smartphones, tablets, and other portable electronics.
  • Battery-Powered Equipment: Used in cordless tools, remote controls, and other battery-operated devices.
  • Industrial Control Systems: Provides regulated power for sensors, microcontrollers, and communication interfaces.
  • LED Lighting: Driving LEDs with stable current and voltage.
  • Point-of-Load Regulation: Providing localized power regulation in complex electronic systems.

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing energy loss and extending battery life.
  • Synchronous Rectification: Utilizes synchronous MOSFETs for improved efficiency compared to diode rectification.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Current Limit Protection: Protects the converter and connected devices from overcurrent conditions.
  • Short Circuit Protection: Shuts down the converter in the event of a short circuit to prevent damage.
  • Over Temperature Protection: Protects the converter from overheating by reducing output power or shutting down.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Reduced Heat Dissipation: Efficient power conversion reduces heat generation, improving system reliability and thermal management.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring proper operation of connected devices.
  • Robust Protection: Built-in protection features safeguard the converter and connected devices from various fault conditions.
  • Simplified Design: Integrated features simplify the design process and reduce the number of external components required.

Additional Details:

The UT3418G-AE3-R typically includes features such as soft-start, enable/disable control, and power-good indicators. The switching frequency is optimized to balance efficiency and component size. The specific electrical characteristics, such as input voltage range, output voltage range, maximum output current, and switching frequency, are detailed in the UTC datasheet for the UT3418G series.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Toko America Inc.
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Tyco Electronics
Lowest to $1.1071
Samsung
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,486 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess