EN
  • EN
  • DE

UT3414L-AE3-R

Part No UT3414L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278461-UT3414L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT3414L-AE3-R CAD Model

Description

The UT3414L-AE3-R is an N-channel enhancement mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for low voltage, high-speed switching applications. Its low gate charge and on-resistance make it suitable for power management in portable devices, DC-DC converters, and motor control systems.

Applications:

  • DC-DC Converters: Used for efficient switching in DC-DC voltage regulation circuits.
  • Load Switching: Controls the power supply to different parts of a circuit or system.
  • Power Management Circuits: Employed in various power management schemes for efficient power control.
  • Motor Control: Provides efficient switching in motor drive circuits.
  • Portable Devices: Optimizes power consumption in smartphones, tablets, and other mobile devices.

Features:

  • N-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, improving overall performance.
  • Low Gate Charge (Qg): Reduces gate drive requirements and switching losses.
  • Logic Level Gate Drive: Allows direct driving from logic circuits, simplifying design.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly and suitable for lead-free assembly processes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: Minimizes power dissipation, leading to energy savings and reduced heat generation.
  • Improved Performance: Fast switching speeds and low on-resistance contribute to better overall performance.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Enhanced Reliability: Robust design ensures long-term reliability and stable operation.
  • Environmentally Friendly: RoHS and Halogen-Free compliance ensures environmental compatibility.
  • Compact Solution: Surface mount package enables smaller and denser circuit designs.

Technical Specifications (Typical):

Typical specifications for the UT3414L-AE3-R include:

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 5.2A
  • On-Resistance (RDS(on)): 45 mΩ (at VGS = 4.5V)
  • Gate Charge (Qg): 7nC
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: SOP-8

Datasheet should be consulted for definitive specifications before use. The UT3414L-AE3-R N-channel MOSFET offers a combination of low on-resistance, fast switching speed, and logic level gate drive, making it well-suited for various power management applications in modern electronic devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toshiba Semiconductor and Storage
Lowest to $69.2099
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess