EN
  • EN
  • DE

BQ51020YFPR

Part No BQ51020YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 42DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Operating Supply Current 2.5A
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 42-DSBGA
Win Source Part Number 1024161-BQ51020YFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ51020YFPR CAD Model

Description

Product Overview: Texas Instruments BQ51020YFPR

The Texas Instruments BQ51020YFPR is a highly integrated wireless receiver Qi-compliant wireless power Consortium (WPC) 1.1.2 receiver that offers an efficient and convenient solution for wireless charging in portable devices. This sophisticated IC is designed to be embedded into a wide range of applications, including smartphones, tablets, wearables, and medical devices, enabling them to charge without the need for physical connectors or cables.

Key Features

  • Qi-compliant Wireless Power Receiver: The BQ51020YFPR supports the WPC 1.1.2 standard, ensuring compatibility with a wide range of Qi-enabled transmitters.
  • Integrated Rectifiers and Synchronous Rectification: This feature enables high efficiency power conversion, which minimizes heat generation and improves overall performance.
  • Digital Control: The device includes a digital control loop for the rectifiers, enhancing the system's response to dynamic load variations.
  • Programmable Output Voltage: The output can be programmed to suit the specific needs of the application, providing versatility across different device requirements.
  • Foreign Object Detection (FOD): This safety feature prevents power transfer when a metallic foreign object is detected between the transmitter and receiver, reducing the risk of overheating and damage.

Applications

The BQ51020YFPR is suitable for a variety of applications that require wireless power transfer. Its compact form factor and high integration make it an ideal choice for:

  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Portable Electronics

Technical Specifications

The device operates within the input voltage range of 4.5 V to 10 V, making it flexible for various power sources. It also features an output voltage up to 5 V with an end-to-end power conversion efficiency that is highly competitive. The BQ51020YFPR is offered in a compact 42-pin QFN package, which is optimized for space-constrained applications.

Why Choose BQ51020YFPR?

With its advanced features and compliance with wireless charging standards, the Texas Instruments BQ51020YFPR stands out as a leading solution for manufacturers looking to incorporate wireless charging into their products. Its integration of safety features, efficiency, and programmability make it a versatile and reliable choice in the market.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8395 $55.1850
70+ $1.5093 $105.6510
105+ $1.4621 $153.5205
145+ $1.4150 $205.1750
185+ $1.3678 $253.0430
245+ $1.2263 $300.4435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess