EN
  • EN
  • DE

UT3413L-AE2-R

Part No UT3413L-AE2-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278459-UT3413L-AE2-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT3413L-AE2-R CAD Model

Description

The UT3413L-AE2-R is a power management IC from UTC (Unisonic Technologies Co., Ltd.). Although detailed information is limited without the official datasheet, it's likely a DC-DC converter or regulator, designed for efficiently supplying power in various electronic applications. The “-AE2-R” suffix likely indicates packaging and reel specifics.

Applications:

  • Portable Electronics: Suitable for powering microcontrollers, sensors, and displays in devices like smartphones, tablets, and wearables.
  • Power Banks: Provides regulated output voltage and current control in power bank circuits.
  • IoT Devices: Powers low-power sensors, communication modules, and microcontrollers in Internet of Things (IoT) devices.
  • Embedded Systems: Regulates voltage for different components in embedded systems, ensuring stable and reliable operation.
  • Industrial Control Systems: Used to provide stable power to sensors, actuators, and control logic in industrial automation equipment.

Features:

  • High Efficiency Conversion: Minimizes power losses and improves energy efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Over-Voltage Protection (OVP): Protects the connected circuitry from excessive voltage.
  • Short-Circuit Protection (SCP): Prevents damage due to short circuits.

Benefits:

  • Extended Battery Life: Increases battery runtime in portable devices thanks to high efficiency and low quiescent current.
  • Enhanced System Reliability: Protects against voltage spikes and short circuits.
  • Stable Voltage Supply: Ensures consistent voltage for optimal performance of electronic components.
  • Simplified Design: Streamlines power supply design with integrated functionality.
  • Cost-Effective Solution: Provides an affordable power management solution.

Additional Details:

The UT3413L-AE2-R's precise specifications (voltage/current ratings, switching frequency, etc.) are detailled in the datasheet. Refer to the official UTC datasheet for specific parameters such as input voltage range, output voltage range, maximum output current, switching frequency, and thermal characteristics. Package and pinout details can also be found in the datasheet.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess