EN
  • EN
  • DE

DS1321S

Part No DS1321S
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CTRLR NV W/BATT MON 5V 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1378288-DS1321S
Ultra Librarian 3D Model Ultra Librarian DS1321S CAD Model

Description

Maxim Integrated DS1321S High-Efficiency Power Control IC

The Maxim Integrated DS1321S is a versatile and high-performance power control integrated circuit designed to cater to a wide array of applications requiring efficient power management. This IC is engineered to provide exceptional reliability and functionality, making it an ideal solution for systems that demand precise power control and monitoring.

Key Features

  • High Efficiency: The DS1321S is optimized for efficient power conversion, which helps in reducing heat dissipation and improving system performance.
  • Flexible Power Supply Options: This IC can operate over a wide range of input voltages, accommodating various power sources and ensuring compatibility with diverse system designs.
  • Integrated Power Transistors: With built-in power transistors, the DS1321S minimizes the need for external components, thereby simplifying the circuit design and saving board space.
  • Programmable Current Limit: The device features a programmable current limit that protects the system against overcurrent conditions, enhancing the overall safety and longevity of the application.
  • Thermal Shutdown: An integrated thermal shutdown mechanism ensures that the IC operates within safe temperature ranges, preventing potential damage from overheating.

Applications

The DS1321S is highly suitable for a range of applications, including but not limited to:

  • Portable Devices
  • Embedded Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

The DS1321S boasts a robust set of technical specifications that make it a reliable choice for power control needs:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Maximum Output Current: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Packaging: Available in a space-saving surface-mount package

For detailed information regarding the electrical characteristics and pin configurations, designers and engineers should consult the official Maxim Integrated DS1321S datasheet.

Conclusion

The Maxim Integrated DS1321S stands out as a power control IC that combines efficiency, flexibility, and protection features. Its adaptability across various applications makes it a go-to component for designers looking to enhance their power management systems. With Maxim Integrated's reputation for quality and performance, the DS1321S is poised to be a reliable and efficient solution for your power control requirements.

You May Also Be Interested in

Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4213 $61.8982
32+ $3.6279 $116.0928
50+ $3.5147 $175.7350
68+ $3.4003 $231.2204
88+ $3.2871 $289.2648
118+ $2.9476 $347.8168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess