EN
  • EN
  • DE

UT2352L-AE3-R

Part No UT2352L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278420-UT2352L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2352L-AE3-R CAD Model

Description

The UT2352L-AE3-R is a P-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for low voltage, high-speed switching applications such as load switching, power management, and DC-DC converters.

Applications

  • Load Switching: Used for controlling various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • DC-DC Converters: Integrated into DC-DC converters for voltage regulation.
  • Battery Management Systems: Used in battery charging and discharging circuits.
  • Power Adapters: Used in AC adapters and power supplies.

Features

  • P-Channel Enhancement Mode: Enables efficient high-side switching.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat dissipation.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Low Gate Charge (Qg): Reduces driving power requirements.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Surface Mount Package: Facilitates compact and efficient PCB design.

Benefits

  • High Efficiency: Low RDS(on) reduces power loss, improving overall efficiency.
  • Compact Design: Small surface mount package allows for dense PCB layouts.
  • Reliable Performance: Avalanche rating ensures robustness and reliability.
  • Simplified Driving Circuitry: Low gate charge reduces complexity of gate drive circuits.
  • High-Speed Switching: Fast switching speed enables use in high-frequency applications.

Additional Details

The UT2352L-AE3-R is typically available in a surface mount package such as SOT-23 or similar. It's important to consider thermal management when using this MOSFET in high-power applications. The datasheet provides detailed information on the MOSFET's electrical characteristics, thermal resistance, and safe operating area. Proper PCB layout and heat sinking can help maximize the device's performance and reliability. The gate threshold voltage is designed to be compatible with low-voltage logic circuits, simplifying integration. It is commonly used in portable devices, power supplies, and other applications where efficiency and size are critical.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess