EN
  • EN
  • DE

IC-PST8250UR

Part No IC-PST8250UR
Manufacturer Mitsumi
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 979399-IC-PST8250UR
Categories PMIC - Supervisors
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IC-PST8250UR CAD Model

Description

The IC-PST8250UR is a power management integrated circuit (PMIC) manufactured by Mitsumi Electric. This component is designed to provide efficient power conversion and regulation in various electronic devices. It is suitable for a range of applications where precise power control and energy efficiency are critical.

Applications:

  • Portable Electronic Devices: Such as smartphones, tablets, and handheld gaming consoles where efficient power management extends battery life.
  • Wearable Technology: Including smartwatches and fitness trackers, benefiting from the compact size and power efficiency.
  • IoT (Internet of Things) Devices: Enabling low-power operation in sensors, actuators, and communication modules.
  • Power Banks: Providing regulated output voltage and efficient charging capabilities.
  • Embedded Systems: Used in various industrial and consumer electronic products needing stable and regulated power supplies.

Features:

  • High Efficiency: Optimized for minimal power loss during conversion, extending battery life in portable devices.
  • Multiple Output Voltages: Offers several regulated output voltages to support different components within a system.
  • Over-Voltage Protection (OVP): Protects downstream circuitry from damage due to excessive input voltage.
  • Over-Current Protection (OCP): Limits the output current to prevent damage during short-circuit or overload conditions.
  • Short-Circuit Protection (SCP): Provides immediate shutdown in the event of a short circuit, safeguarding the device and power source.
  • Thermal Shutdown: Automatically shuts down the device if it exceeds a specified temperature threshold.
  • Compact Package: Enables integration into small form factor devices.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, resulting in longer operating times for battery-powered devices.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from voltage spikes, current overloads, and short circuits.
  • Reduced Component Count: Integrated functionality simplifies circuit design and reduces the number of external components required.
  • Improved Thermal Management: Thermal shutdown feature prevents overheating, enhancing overall system stability.
  • Smaller Form Factor: Compact package allows for integration into space-constrained applications.

Additional Details:

The IC-PST8250UR typically includes features such as synchronous rectification for improved efficiency, adjustable output voltage settings, and various control signals for power management. The specific electrical characteristics, such as input voltage range, output current capabilities, and switching frequency, can be found in the product datasheet provided by Mitsumi. This PMIC is designed to meet the stringent power management requirements of modern electronic devices, ensuring efficient and reliable operation.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess