EN
  • EN
  • DE

UT2321G-AE3-R

Part No UT2321G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278413-UT2321G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2321G-AE3-R CAD Model

Description

The UT2321G-AE3-R is an N-Channel Enhancement Mode Power MOSFET manufactured by Unisonic Technologies Co., Ltd (UTC). It is designed for low voltage, high-speed switching applications such as DC-DC converters, load switches, and power management circuits. The device features low on-resistance and fast switching speed, providing efficient and reliable performance.

Applications:

  • DC-DC Converters: Used in step-up or step-down voltage regulation.
  • Load Switching: Efficiently controls power to various loads.
  • Power Management: Used in battery management and power distribution systems.
  • LED Backlighting: Suitable for driving LEDs in display backlighting applications.
  • Motor Control: Low-power motor drive applications.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Low Gate Charge (Qg): Requires less drive power, simplifying design.
  • Avalanche Rated: Rugged design ensures reliable operation.
  • Lead-Free/RoHS Compliant: Compliant with environmental standards.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, increasing efficiency.
  • Reduced Heat Generation: Low losses result in less heat, simplifying thermal management.
  • Faster Switching: Enhances system responsiveness and performance.
  • Simplified Design: Low gate charge reduces the complexity of driver circuits.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications:

The UT2321G-AE3-R typically features a drain-source voltage (VDS) of 20V and a continuous drain current (ID) of 4.5A. The on-resistance (RDS(on)) is typically 28 mΩ at a gate-source voltage (VGS) of 4.5V. The gate charge (Qg) is typically around 5 nC. It is commonly available in a SOT-23 package.

The thermal resistance is designed for efficient heat dissipation. The gate threshold voltage is precisely controlled for consistent switching characteristics, and the input capacitance is minimized to ensure fast switching. This MOSFET is designed to provide efficient and reliable performance in a variety of low-voltage applications.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2152 $58.1040
655+ $0.1766 $115.6730
1,015+ $0.1711 $173.6665
1,395+ $0.1656 $231.0120
1,805+ $0.1601 $288.9805
2,420+ $0.1435 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,411 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess