EN
  • EN
  • DE

UT2305AL-AE3-R

Part No UT2305AL-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278398-UT2305AL-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2305AL-AE3-R CAD Model

Description

The UT2305AL-AE3-R is a P-channel MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It is specifically designed for power management applications where efficient and reliable switching is required. This MOSFET is commonly used in portable devices, load switching, and DC-DC converters.

Applications

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management in Portable Devices: Employed in devices such as smartphones and tablets to manage power consumption efficiently.
  • DC-DC Converters: Implemented in voltage regulation circuits for converting DC voltage levels.
  • Battery Management Systems (BMS): Utilized for controlling the charging and discharging of batteries.

Features

  • Low On-Resistance: Minimizes power loss and enhances efficiency in power switching circuits.
  • High-Speed Switching: Facilitates rapid switching operations, improving system responsiveness.
  • Logic Level Compatibility: Can be driven by low-voltage logic signals.
  • Surface Mount Package: Available in a compact package for space-saving designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances standards.

Benefits

  • Increased Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency and lower operating temperatures.
  • Improved System Performance: Fast switching speed enables quick response times and enhanced overall performance.
  • Extended Battery Life: Efficient power management extends the operational life of battery-powered devices.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The UT2305AL-AE3-R typically has a drain-source voltage rating of -20V and a continuous drain current rating of around -3.7A. The gate threshold voltage is generally between -1V and -3V, making it compatible with a wide range of control circuits. This MOSFET is a versatile component ideal for applications requiring efficient power switching and management.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess