EN
  • EN
  • DE

UT2304L-AE3-R

Part No UT2304L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278396-UT2304L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT2304L-AE3-R CAD Model

Description

The UT2304L-AE3-R is a P-Channel MOSFET designed for low voltage, high-speed switching applications. Manufactured by UTC (Unisonic Technologies Co., Ltd.), it features a low on-resistance (RDS(on)) and is commonly used in portable devices and power management circuits where efficiency and space are critical.

Applications:

  • Load Switching: Controlling power to various components in electronic devices.
  • Power Management in Portable Devices: Efficient power switching in smartphones, tablets, and laptops.
  • Battery Management Systems (BMS): Protecting and controlling battery charging and discharging.
  • DC-DC Converters: Improving efficiency in voltage conversion circuits.
  • Logic Level Conversion: Interfacing between different voltage levels in digital circuits.

Features:

  • P-Channel MOSFET: Suitable for low-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Low Threshold Voltage (VGS(th)): Allows for operation with low gate drive voltages, compatible with logic-level signals.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Small Signal Switching: Designed for applications where the switching of small signals is required.
  • Surface Mount Package: Typically available in a small surface-mount package like SOT-23 or similar.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to longer battery life in portable devices.
  • Compact Design: Small package size allows for high-density circuit designs.
  • Logic Level Compatible: Can be directly driven by low-voltage logic circuits, simplifying design.
  • Fast Switching: Supports high-frequency operation, enabling efficient power conversion.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.

The UT2304L-AE3-R P-Channel MOSFET provides a compact and efficient solution for low-voltage switching applications. Its low on-resistance, fast switching speed, and logic-level compatibility make it a suitable choice for portable devices, power management, and various other electronic circuits.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess