EN
  • EN
  • DE

TPS3705-33DGN

Part No TPS3705-33DGN
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 2.93V PROCESSOR MON 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS3705-33
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272378-TPS3705-33DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3705-33DGN CAD Model

Description

Product Overview: TPS3705-33DGN by Texas Instruments

The TPS3705-33DGN is a high-precision supply voltage supervisor designed by Texas Instruments, engineered to monitor two system supply voltages in digital systems. This integrated circuit (IC) is an essential component for a wide range of applications that require reliable system monitoring to prevent data corruption and hardware damage due to undervoltage conditions.

Key Features

  • Dual Voltage Monitoring: The device is capable of supervising a fixed 3.3V supply along with an adjustable voltage threshold on the second monitor, making it versatile for various system configurations.
  • Adjustable Time Delay: It includes an adjustable time delay feature that provides flexibility in setting the response time to voltage deviations, allowing for a tailored fit to specific system requirements.
  • Low Quiescent Current: With a low quiescent current, the TPS3705-33DGN is an energy-efficient choice for battery-powered applications, contributing to extended battery life.
  • Reset Output: The device offers an active-low reset output that remains asserted for the duration of the under-voltage condition and the time delay, ensuring reliable operation of connected components.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive environments where temperatures can be extreme.

Package and Quality

The TPS3705-33DGN comes in a compact 8-pin MSOP (DGN) package, which is ideal for space-constrained applications. The package is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance.

Applications

This voltage supervisor is commonly used in a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA systems
  • Portable and battery-powered equipment
  • Industrial controls and robotics
  • Automotive systems
  • Data storage and servers

With its dual monitoring capability and precision voltage supervision, the TPS3705-33DGN from Texas Instruments is an indispensable component for systems that cannot afford to compromise on stability and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1889 $50.3447
56+ $1.7960 $100.5760
87+ $1.7399 $151.3713
119+ $1.6837 $200.3603
154+ $1.6276 $250.6504
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess