EN
  • EN
  • DE
  • IT

VP0550N3

Part No VP0550N3
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description P-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279734-VP0550N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP0550N3 CAD Model

Description

The VP0550N3 is a P-Channel Enhancement Mode MOSFET from Supertex, Inc. It is designed for various switching applications where a P-Channel MOSFET is required. Its key features include low on-resistance and fast switching speeds.

Applications:

  • Load switching
  • Power management circuits
  • DC-DC converters
  • Motor control
  • Solid-state relays

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient switching performance.
  • Low Gate Threshold Voltage: Requires a lower gate voltage to turn on, simplifying drive circuitry.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Package: Available in through-hole and surface-mount packages such as TO-92 and SOT-23.

Benefits:

  • Efficient Switching: Low on-resistance minimizes power dissipation and improves efficiency.
  • Simplified Drive Circuitry: Low gate threshold voltage simplifies the design of the gate drive circuit.
  • Reliable Performance: Avalanche rating provides added protection against voltage transients.
  • Environmentally Friendly: RoHS compliance ensures that the device is environmentally friendly.
  • Versatile Applications: Suitable for a wide range of switching applications.

The VP0550N3 is a versatile P-Channel MOSFET that offers efficient switching performance and simplified drive circuitry. Its low on-resistance, fast switching speed, and avalanche rating make it an ideal choice for various power management and switching applications.

Technical Specifications: Consult the official Supertex (now Microchip Technology) datasheet for detailed specifications, including voltage and current ratings, on-resistance values, and gate charge characteristics.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess