The 19-21UYC is a yellow LED manufactured by Everlight Electronics Co Ltd. It is designed for a wide range of applications requiring a bright and reliable yellow light source. Its compact size and efficient performance make it suitable for various electronic displays and indicators.
Applications
- Indicator lights
- Backlighting
- Panel indicators
- Consumer electronics
- Automotive applications
Features
- High brightness
- Compact size
- Long operating life
- Low power consumption
- Wide viewing angle
Benefits
- Provides clear and easily visible indication
- Allows for use in space-constrained designs
- Reduces maintenance costs
- Conserves energy
- Ensures consistent light output across different viewing positions
Additional Details
The 19-21UYC typically has a forward voltage of around 2V and a forward current of approximately 20mA. The luminous intensity varies, typically ranging from a few mcd to tens of mcd, depending on the specific binning. It is available in a surface-mount package, suitable for automated assembly processes. The operating temperature range typically spans from -40°C to +85°C. The peak wavelength is usually around 590nm (Yellow). This LED complies with RoHS standards, ensuring environmental compliance.